The Type 2551 Magmeter, Display Version no relays, is an integral flow meter designed for pipe sizes DN15 to DN900, with an operating flow range of 0.05 to 10 m/s and a maximum pressure rating of 10.3 bar at 25 °C. It supports frequency and digital S³L communication, with a power requirement of 5 to 24 VDC or 5 to 6.5 VDC for digital operation, and a maximum current draw of 15 mA. The part with code 159001434 corresponds to the PVDF body with titanium electrode, integral mount, for DN200 (8 inch) pipe, and FKM O-rings. It is compatible with Signet models 8900, 9900, 9900-1BC, and 9950, and requires only Signet installation fittings.
Type 2551 Magmeter; Display Version no relays
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159001434 |
| Product Name | Measurement - Flow - magmeters |
| Meter Technology | Electromagnetic |