3-way L-port ball valve for plastic piping systems with solvent cement sockets, rated for 10 bar pressure, with a kv-value of 150 l/min at Δp=1 bar. Features a PTFE ball seat, lockable lever, 360° rotation without turn limiter, and integrated stainless steel mounting inserts. Weight is 0.391 kg with FKM seal. Compatible with type 546 for installation and removal. Dimensions: d=20 mm, D=58 mm, H=74 mm, L=131 mm, z=94 mm.
Horizontal/L-port With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163543013 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 2.28 inch (58.00 mm) |