3-way ball valve with T-port and solvent cement sockets, designed for plastic piping systems. The valve features a PTFE ball seat, 360° operation with a 90° turn limiter, lockable lever, and integrated stainless steel mounting inserts. It is rated for 10 bar pressure and has a kv-value of 200 l/min at Δp=1 bar. Compatible with type 546 for installation and removal. Constructed of PVC-U with EPDM seals. Dimensions: 20 mm bore, 50 mm outer diameter, 61 mm height, and 112 mm overall length. Weight is 0.250 kg with EPDM seals.
Horizontal/T-port With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543202 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |