3-way ball valve with T-port and solvent cement sockets, sized for DN40 (1 1/2 inch), rated for 10 bar, with a kv-value of 1910 l/min at Δp=1 bar. Features a lockable lever, PTFE ball seat, 360° operation, integrated stainless steel mounting inserts, and compatibility with type 543 (1st generation) for mounting dimensions. Constructed in PVC-U with FKM seal (SP Code 161 543 216), weighing 1.589 kg. Z-dimension, valve end, and union nut dimensions match type 543 (1st generation).
Horizontal/T-port With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543216 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.82 inch (97.00 mm) |