Type 546 Manual Ball Valve, Double Contained CPVC x PVC, with a 1/2 in x 2 in connection size, features dimensions of 4.88 in length, 8.13 in overall length, and 5.67 in height, with a mounting bolt pattern of 8.00 in. The valve is rated for pressure applications and includes EPDM and FKM seal options as specified for its size range.
Type 546 Manual Ball Valve, Double Contained CPVC x PVC
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 150546905 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |