3-way ball valve with T-port and NPT threaded sockets, constructed of PVC-U with PTFE ball seats and integrated stainless steel mounting inserts. The valve has a 360° operation range, lockable lever, and a maximum pressure rating of 10 bar, with a kv-value of 140 l/min at Δp=1 bar. It is compatible with type 546 valve ends and union nuts. Dimensions: D=16 mm, H=50 mm, L=115 mm, z=87 mm, weight=0.244 kg.
Horizontal/T-port With threaded sockets NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543311 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |