3-way horizontal T-port ball valve with IR welded spigot and PTFE ball seat, rated for 10 bar at 793 l/min (Δp=1 bar), in DN32 size with M6 thread, compatible with type 546 valve ends and union nuts. Features lockable lever, 360° rotation, integrated stainless steel mounting inserts, and standard A-B-C open configuration. Weight is 0.568 kg with EPDM seal and 0.568 kg with FKM seal.
Horizontal/T-port with IR welded spigot
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543904 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |