Wafer check valve made of PVC-U with a stainless steel 316 spring, designed for vertical or horizontal installation in fluid systems up to 10 bar pressure. Supports DN250 nominal diameter with a body length of 340 mm, overall height of 41 mm, and weight of 3.500 kg. Requires a stabilizing zone of at least 5 times DN before and after installation, with 10 times DN recommended. Sealing uses a special flange gasket. Compatible with ISO/DIN and ANSI/BS flange adaptors, excluding DN32 and DN125. Minimum check pressure is 20 mbar vertically and horizontally.
With V4A spring (stainless steel 316)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161369072 |
| Product Name | Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 |
| Valve Type | Check |