3-way ball valve with L-port and NPT threaded sockets, designed for use with PVC-U piping systems. The valve has a PTFE ball seat, 360° rotation without a turn limiter, and integrated stainless steel mounting inserts. It is rated for 10 bar pressure and has a flow coefficient (kv) of 620 l/min at Δp=1 bar. The valve is compatible with EPDM or FKM seals, with the FKM seal variant specified for this model. Dimensions include a Z-dimension of 159 mm and overall length of 205 mm. The part includes a lockable lever and is compatible with type 546 valve ends and union nuts.
Horizontal/L-port With threaded sockets NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543116 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.82 inch (97.00 mm) |