3-way ball valve with vertical L-port and solvent cement sockets compliant with BS, designed for interconnection of two inputs, with a PTFE ball seat, lockable lever as standard, and integrated stainless steel mounting inserts; DN16 size with a pressure rating of 10 bar and a kv-value of 49 l/min when using EPDM seals, weighing 0.162 kg; Z-dimension and union nut compatibility maintained with first-generation type 543 valves.
Vertical/L-port With solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543601 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |