The 161546064 is a PVC-U ball valve with solvent cement sockets compliant with ISO standards, featuring a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. It has a nominal diameter of 25 mm (1 inch), a pressure rating of 16 bar, and a kv-value of 700 l/min at Δp=1 bar. The valve weighs 0.343 kg with EPDM seals and 0.345 kg with FKM seals. External dimensions include a body length of 123 mm, a packing height of 80.0 mm, and M6 thread size for mounting. The valve is compatible with the first-generation type 546 in z-dimension, valve end, and union nut design.
With solvent cement sockets PVC-U ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161546064 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.26 inch (32.00 mm) |