Ball valve type 375 PVC-C with solvent cement sockets and NPT threaded ends up to 2"-DN50, featuring a PTFE ball seat, integrated handle tool for seat adjustment, and compact design. The 163375022 variant is sized for 2"-DN50, with a 16 bar pressure rating, weight of 1.550 kg, z-dimension of 93 mm, overall length L of 150 mm, and end-to-end dimensions L1=86 mm, L2=84 mm, L3=93 mm. It is rated for basic industrial applications without automation and uses EPDM sealing. The valve is not compatible with type 546 in z-dimension, union nut, or end format.
"""With solvent cement sockets Inch ASTM/Inclusive 2 threaded valve ends NPT up to 2"""" -DN50"""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163375022 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 4.53 inch (115.00 mm) |