The 138546113 is a hand-operated ball valve in the COOL-FIT 4.0 series, designed for plastic piping systems with ABS body and PE100 SDR11 spigot, PTFE ball seat, and integrated stainless steel mounting inserts. It includes insulation half shells and requires a separate Fittings type A for connection. The valve has a nominal diameter of 90 mm, pressure rating of 10 bar, and a kv-value of 7000 l/min at Δp=1 bar. Its dimensions are D=255 mm, D1=168 mm, D2=147 mm, L=297 mm, L1=62 mm, L3=270 mm, H=200 mm, H1=105 mm, H2=15 mm, z=421 mm, z1=140 mm, z2=140 mm, and it weighs 7.173 kg.
hand-operated
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 138546113 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PE; ABS |
| Valve Size | 10.04 inch (255.00 mm) |