The PVC-U ball valve type 546 Pro with solvent cement sockets, model 161546063, has a nominal size of DN20 (3/4 inch), a pressure rating of 16 bar, and a kv-value of 350 l/min at Δp=1 bar. It features a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. The valve is compatible with the first-generation type 546 in terms of z-dimension, end, and union nut. It has a weight of 0.240 kg with EPDM seat and 0.242 kg with FKM seat, and its dimensions include a body length L of 110 mm and a total length Lz of 72 mm. The valve has threaded mounting holes of M6 size and a socket DE1 of 58 mm.
With solvent cement sockets PVC-U ISO
Georg Fischer 161546063 Ball Valve
| Georg Fischer Piping Systems Ltd | RS Components, Ltd. | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | 161546063 | 1920571 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro | Ball Valves |
| Valve Type | Ball | Ball; Ball |
| Primary Material | PVC-U | PVC; Pvc-u |
| Valve Size | 0.98 inch (25.00 mm) |