The 3-way ball valve type 543 Pro PVC-U with solvent cement sockets JIS is a horizontal T-port valve designed for fluid direction control. It features a lockable lever, PTFE ball seat, 360° rotation capability, and integrated stainless steel mounting inserts. The valve has a pressure rating of 10 bar and a kv-value of 200 l/min at Δp=1 bar. It is compatible with type 546 for easy installation and has a DN15 (1/2 inch) size with a weight of 0.250 kg when equipped with EPDM seals. The valve is designed for use with the specified end and union nut dimensions matching type 543 (1st generation).
Horizontal/T-port With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543322 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |