Metering ball valve type 523 Pro PVC-C with solvent cement sockets compliant with ASTM standards and two NPT threaded ends, featuring a PTFE ball seat, 180° operating angle with scale, and integrated stainless steel mounting inserts. The valve has a DN 16 (3/8 inch) size, a pressure rating of 10 bar, and a kv-value of 11 l/min at Δp=1 bar. Physical dimensions include a Z-length of 92 mm, Lz1 and Lz2 both at 28 mm, and overall height Hmax of 72 mm. The part is identified by code 163 523 521 and weighs 0.170 kg.
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163523521 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 0.63 inch (16.00 mm) |