Lug-style butterfly valve for PVC-U piping with a hand lever and PP-GF30 housing featuring SS316 lug inserts, compliant with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 flange standards. For DN315 size, the maximum recommended system pressure is 6 bar. The valve weighs 26.106 kg with FKM seat material and has overall dimensions of 607.0 mm length, 149.4 mm width, and 663.1 mm height. It conforms to EN 558 and ISO 5752 dimensional standards. Optional position feedback with limit switches is available as an accessory.
With hand lever Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161578030 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 12.40 inch (315.00 mm) |