The 167578505 is a lug-style butterfly valve with a hand lever, designed for ANSI/ASME B16.5 Class 150 flange connections. The housing is made of PP-GF30 with SS316 lug inserts, and it is silicone-free and paint-compatible. The valve has a bore size of DN110, an overall length of 375.2 mm, and a maximum height of 343.6 mm. It supports a maximum system pressure of 10 bar and has an EPDM seal with a weight of 3.146 kg. The valve complies with EN 558 and ISO 5752 dimensional standards.
With hand lever Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578505 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 4.33 inch (110.00 mm) |