Lug-style butterfly valve with hand lever, designed for piping systems with ANSI/ASME B16.5 Class 150 flanges, featuring a PP-GF30 housing with SS316 lug inserts. The valve has a nominal size of DN110 (4 inch), an overall length of 375.2 mm, and a maximum operating pressure of 10 bar. It is fitted with an EPDM seal (code 163 578 105 1) and weighs 3.146 kg. The valve complies with EN 558 and ISO 5752 dimensional standards and is suitable for use with system pressures up to 10 bar for DN110.
With hand lever Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163578124 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 3.54 inch (90.00 mm) |