The 167567524 is a wafer-style intermediate installation butterfly valve with a hand lever, constructed from oil-free cleaned PP-H material, designed for use with flanges conforming to ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220 standards. It has a nominal diameter of 90 mm, a kv-value of 2400 l/min at Δp=1 bar, and weighs 1.184 kg with an FKM seal. The valve has an overall length of 273.9 mm, maximum height of 303.6 mm, and maximum width of 115.2 mm, complying with EN 558 and ISO 5752 dimensional standards.
With hand lever Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167567524 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 3.54 inch (90.00 mm) |