Lug-style butterfly valve with hand lever, housing in PP-GF30 and SS316 lug inserts, ANSI/ASME B16.5 Class 150 flange connection, suitable for DN315 (12 inch) nominal bore, maximum system pressure of 6 bar, overall length 663.1 mm, width 663.1 mm, and weight 26.106 kg with FKM seal.
With hand lever Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163578130 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 12.40 inch (315.00 mm) |