The SYGEF Standard Wafer-style intermediate installation butterfly valve type 567 with hand lever, model 175 567 010, is constructed of PVDF and designed for flange connections compliant with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B 16.5 Class 150, BS 1560: 1989, BS 4504, and JIS B 2220 standards. It has a nominal bore size of DN315, an overall length of 599.4 mm, a maximum height of 599.7 mm, and a maximum width of 149.4 mm, weighing 19.513 kg. The valve is rated for a maximum system pressure of 10 bar, with an kv-value of 50000 l/min at Δp=1 bar. The hand lever version is recommended for a maximum system pressure of 6 bar at DN300 and above.
With hand lever Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 175567010 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 12.40 inch (315.00 mm) |