Wafer-style intermediate installation butterfly valve type 567 PVC-C with gear box, for DN280 size, rated for PN 10 pressure, featuring an EPDM seat and weighing 14.741 kg. Overall length is 613.0 mm, height is 212.6 mm, and width is 329.0 mm. Complies with flange standards EN 558, ISO 5752, ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B 16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220.
With gear box Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163567049 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 11.02 inch (280.00 mm) |