The Progef standard lug-style end installation butterfly valve type 578 with hand lever and FKM sealing is designed for DN110 pipelines, with ANSI/ASME B16.5 Class 150 flange connections. The housing is PP-GF30 with SS316 lug inserts, and the overall length is 375.2 mm, width 310.3 mm, and height 343.6 mm. The valve has a kv-value of 3800 l/min at 10 bar differential pressure and weighs 3.146 kg. The mounting dimensions include 88 mm hole spacing with UNC 5/8-11 thread size and 63.7 mm bolt circle diameter.
With hand lever Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578124 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 3.54 inch (90.00 mm) |