Lug-style end installation butterfly valve with hand lever, for DN315 nominal diameter, rated for PN10 pressure and maximum 6 bar system pressure. Housing material is PP-GF30 with SS316 lug inserts, flanged to ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 standards. Overall length is 663.1 mm, overall height is 607.0 mm, and overall width is 149.4 mm. Weight is 26.106 kg. Compatible with EPDM or FKM seat materials, as specified by part codes ending in 010 or 030. Complies with EN 558 and ISO 5752 for overall length dimensions.
With hand lever Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163578030 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 12.40 inch (315.00 mm) |