3-way L-port ball valve in PVC-U with solvent cement sockets compliant with JIS, featuring a lockable lever, PTFE ball seats, and 360° rotation without a turn limiter. The valve includes integrated stainless steel mounting inserts and is compatible with type 546 for installation and removal. This specific model (161543132) corresponds to DN15 (1/2 inch) with an EPDM seal, weighing 0.226 kg, and has a kv-value of 75 l/min at 1 bar pressure drop.
Horizontal/L-port With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543132 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |