The 167578407 is a lug-style butterfly valve with a hand lever, housing made of PP-GF30 with SS316 lug inserts, and silicone-free, paint-compatible construction. It complies with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 flange standards, and has an overall length conforming to EN 558, ISO 5752 (DN160, line 10). The valve has a kv-value of 11400 l/min at Δp=1 bar, weighs 6.430 kg with EPDM sealing, and is rated for a maximum system pressure of 10 bar. Dimensions include Hmax of 393.6 mm, Lmax of 115.2 mm, Wmax of 395.2 mm, and a bore (d) of 160 mm with a bolt circle of 240 mm and M20 mounting bolts. Valve-integrated position feedback with limit switches is available as an optional accessory.
With hand lever Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578407 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 6.30 inch (160.00 mm) |