The SYGEF Standard Wafer-style intermediate installation butterfly valve type 567 with hand lever, model 175 567 202, is constructed from PVDF and designed for pipe systems with DN63 nominal bore and PN10 pressure rating. It has a kv-value of 740 l/min at Δp=1 bar, weighs 1.080 kg, and conforms to flange standards including ISO 7005, EN 1092, DIN 2501, ANSI/ASME B 16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220. Dimensions include an overall length of 115.2 mm, height of 278.9 mm, and width of 269.0 mm.
With hand lever Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 175567202 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 2.48 inch (63.00 mm) |