3-way ball valve with T-port and NPT threaded sockets, designed for use with PVC-U piping systems. The valve has a PTFE ball seat, 360° rotation capability, and integrated stainless steel mounting inserts. It is rated for 10 bar pressure and has a kv-value of 1290 l/min at Δp=1 bar. The valve weighs 0.927 kg and has dimensions of 84 mm in diameter, 95 mm in height, and 181 mm in length. The valve supports lockable lever operation and is compatible with type 546 end connections.
Horizontal/T-port With threaded sockets NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543305 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.31 inch (84.00 mm) |