The 3-way ball valve type 543 Pro PVC-C, model 163 543 014 1, is a horizontal L-port valve with solvent cement sockets in metric size, designed for flow control in piping systems. It features a PTFE ball seat, a lockable lever, and integrated stainless steel mounting inserts. The valve has a nominal diameter of 25 mm (1 inch), a pressure rating of 10 bar, and a kv-value of 280 l/min at Δp=1 bar. It weighs 0.598 kg with FKM seals and has a Z-dimension of 107 mm, compatible with the first generation of type 543. The actuation angle is 360° without a turn limiter, though a 90° clip-on ring is available.
Horizontal/L-port With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163543014 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 2.68 inch (68.00 mm) |