3-way L-port ball valve with solvent cement sockets for metric piping, designed for silicone-free and paint-compatible applications. The valve features a PVDF ball seat, lockable lever, 360° operation, and integrated stainless steel mounting inserts. This variant, designated 161543154, corresponds to a 25 mm bore size (DN25), 10 bar pressure rating, and a kv-value of 280 l/min with FKM seals, weighing 0.551 kg. Dimensions include a length of 151 mm and matching end and union nut specifications compatible with type 543 1st Generation. The valve is compatible with optional interface modules, manual spring return levers, or pneumatic/electric actuators from GF.
Horizontal/L-port With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543154 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |