3-way ball valve with vertical L-port and solvent cement sockets conforming to JIS, featuring a lockable lever, PTFE ball seat, 360° rotation capability, and integrated stainless steel mounting inserts; designed for interconnection of two inputs with a DN32 size, 10 bar pressure rating, and a kv-value of 437 l/min at Δp=1 bar. Available with EPDM or FKM seat options, the valve has a weight of 0.622 kg for the EPDM version and shares dimensions of D=84 mm, H=80 mm, H1=87 mm, L=146 mm, L1=106 mm, L2=85 mm, L3=54 mm, L4=74 mm, and z=95 mm. The valve is part of the 543 Pro PVC-U series, compatible with type 543 first-generation end and union nut dimensions.
Vertical/L-port With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543945 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.31 inch (84.00 mm) |