3-way T-port ball valve in PVC-U with solvent cement spigots, DN32 size, 10 bar pressure rating, and FKM seat material, weighing 0.948 kg. Features lockable lever, PTFE ball seat, 360° rotation, integrated stainless steel mounting inserts, and compatibility with type 546 for installation. Z-dimension, valve end, and union nut dimensions match type 543 (1st generation).
Horizontal/T-port With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543235 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.31 inch (84.00 mm) |