Lug-style end installation butterfly valve with a PP-GF30 housing and SS316 lug-inserts, for DN140, PN10, with FKM seal and a weight of 4.120 kg, including interface F07 per DIN/ISO 5211 and connecting dimensions compliant with ISO 7005, EN 1092, and DIN 2501 PN10. Overall length matches EN 558 line 25 (140 mm bore), with maximum dimensions Hmax=318.1 mm, Lmax=272 mm, and Wmax=258 mm. Model number 163 578 826 specifies the FKM seal variant for the DN140 size.
Bare shaft Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163578826 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 5.51 inch (140.00 mm) |