Diaphragm valve type 517 PVC-U with fixed flanges compliant with JIS B2238/39 10K, designed for use with a 20 mm nominal diameter (3/4 inch) and a kv-value of 271 l/min at Δp=1 bar. The valve features a single housing nut, a handwheel with a built-in locking mechanism, flat/serrated joining faces, and an O-ring material of FKM. Weight is 0.626 kg for the EPDM version. Connecting dimensions are D=80 mm, D2=65 mm, D3=100 mm, D4=75 mm, D5=15 mm, H=81 mm, H1=18 mm, H2=12 mm, L=120 mm, L2=25 mm, and lift = 10 mm, with M6 thread. The valve supports both EPDM and PTFE seat materials, with this model having EPDM as standard. The part is part of a series with identical mounting and mechanical characteristics across variants.
With fixed flanges PVC-U JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161517913 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.15 inch (80.00 mm) |