The 175567002 is a PVDF-bodied butterfly valve with hand lever, designed for intermediate installation, with a DN63 bore and 10 bar pressure rating. It conforms to EN 558 and ISO 5752 for overall length, and connects via ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, or JIS B 2220 flanges. The valve has a kv-value of 740 l/min at Δp=1 bar and weighs 1.080 kg. Dimensions include Hmax=278.9 mm, Lmax=115.2 mm, and Wmax=269.0 mm. The valve is part of the SYGEF Standard Wafer-style intermediate installation butterfly valve type 567 series.
With hand lever Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 175567002 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 2.48 inch (63.00 mm) |