3-way L-port ball valve in PVC-U with solvent cement sockets compliant with BS, designed for interconnection of two inputs. Features a lockable lever, PTFE ball seat, 360° rotation without turn limiter, and integrated stainless steel mounting inserts. Available in DN10 to DN50 sizes with a maximum pressure rating of 10 bar. The DN15 variant has a kv-value of 77 l/min at Δp=1 bar, weighs 0.166 kg with FKM seal, and has dimensions of 50 mm width, 61 mm height, and 95 mm length. Compatible with type 543 (1st generation) in Z-dimension and union nut configuration.
Vertical/L-port With solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543612 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |