The ecoFIT Ball Valve type 546 Pro PVC-U is a ball valve with butt fusion spigots compliant with PE100 SDR11 ISO, featuring a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. It is available with EPDM or FKM seals, with the FKM seal variant designated by code 161546792, weighing 0.153 kg for DN15 size. The valve has a maximum pressure rating of 16 bar and a kv-value of 185 l/min at Δp=1 bar. Dimensions include a B3 of 25 mm, DE1 of 50 mm, and a total length L of 130 mm.
With butt fusion spigots PE100 SDR11 ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161546792 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PE; PVC-U |
| Valve Size | 0.79 inch (20.00 mm) |