3-way ball valve with T-port and solvent cement sockets, designed for metric piping systems, with PTFE ball seats, lockable lever, and integrated stainless steel mounting inserts. The valve supports 360° rotation and has a 90° turn limiter usable as a clip-on ring. This variant (161543211) corresponds to DN10 size with FKM seat material, a kv-value of 140 l/min at 1 bar pressure drop, and a weight of 0.244 kg. It is compatible with type 546 valve ends and union nuts, and shares dimensions with the first-generation type 543. The delivery status is A-B-C opened as per flow scheme.
Horizontal/T-port With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543211 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |