The 163375020 is a PVC-C ball valve with NPT threaded ends, designed for basic industrial applications without automation. It has a true double union safe block design, PTFE ball seats, and an integrated tool for seat adjustment. The valve has a 1.25-inch (DN32) nominal size, 16 bar pressure rating, and weighs 0.568 kg. Its dimensions include H=79 mm, L=120 mm, z=68 mm, and L1=62 mm. The valve is incompatible with type 546 in z-dimension and union nut design.
"""With solvent cement sockets Inch ASTM/Inclusive 2 threaded valve ends NPT up to 2"""" -DN50"""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163375020 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 3.15 inch (80.00 mm) |