The ecoFIT Ball Valve type 546 Pro PVC-U with butt fusion spigots PE100 SDR11 ISO is a 50 mm (2 inch) nominal size valve with a kv-value of 1600 l/min at Δp=1 bar, weighted 0.826 kg with FKM seat, featuring a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. It is compatible with type 546 (1st generation) in Z-dimension, end, and union nut dimensions. Options include an interface module for position feedback sensors and manual spring return lever for DN10-25.
With butt fusion spigots PE100 SDR11 ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161546796 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PE; PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |