Angle seat check valve for horizontal or vertical installation with solvent cement spigots, rated for 10 bar pressure and designed for silicone-free, paint-compatible applications. Model 161 303 016 has a nominal diameter of 15 mm, a flow coefficient (kv-value) of 95 L/min at Δp=1 bar, and an overall length of 124 mm. Weight is 0.139 kg with EPDM seal. Complies with EN 558 for overall length. Fits 1/2 inch pipe spacing.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161303016 |
| Product Name | Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 |
| Valve Type | Check |