Diaphragm valve type 514 PVC-U with solvent cement sockets, metric, for 25 mm nominal pipe size, rated PN16 with a kv-value of 481 l/min at Δp=1 bar, constructed with PTFE/EPDM diaphragm, weighing 0.748 kg. Features include a single housing nut replacing four screws, a handwheel with built-in locking mechanism, double the flow rate of its predecessor, and an overall length of 166 mm. The valve allows for easy installation and removal with a lift height of 122 mm.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514034 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.46 inch (88.00 mm) |