3-way ball valve with T-port and solvent cement spigots, designed for metric piping systems, featuring a lockable lever, PTFE ball seat, 360° rotation capability, and integrated stainless steel mounting inserts. It has a DN40 size, 10 bar pressure rating, and a kv-value of 1910 l/min with FKM seat material, weighing 1.432 kg. Dimensions include a Z-dimension compatible with type 543 (1st generation) and a total length of 248 mm.
Horizontal/T-port With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543236 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.82 inch (97.00 mm) |