Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 161369005

Description
Without spring
Request a Quote
Description
Without spring
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 161369005 is a wafer check valve in the 369 PVC-U series, rated for 10 bar and 65 mm nominal diameter. It has no reset spring and is unsuitable for pulsating flows. Supporting eyelets allow simple mounting in vertical or horizontal positions. Sealing requires a special flange gasket. A minimum stabilizing zone of five times the nominal diameter is required before and after installation. The valve weighs 0.352 kg, has an overall length of 55 mm, and a body centering diameter of 129 mm. Opening pressure is 10 mbar vertically and 1 mbar horizontally, with a minimum vertical water column of 2 m for sealing.

Datasheet Summary
Powered by GS/AI

The 161369005 is a wafer check valve in the 369 PVC-U series, rated for 10 bar and 65 mm nominal diameter. It has no reset spring and is unsuitable for pulsating flows. Supporting eyelets allow simple mounting in vertical or horizontal positions. Sealing requires a special flange gasket. A minimum stabilizing zone of five times the nominal diameter is required before and after installation. The valve weighs 0.352 kg, has an overall length of 55 mm, and a body centering diameter of 129 mm. Opening pressure is 10 mbar vertically and 1 mbar horizontally, with a minimum vertical water column of 2 m for sealing.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369005 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369
161369005
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 161369005
Without spring

Without spring

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161369005
Product Name Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561237 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161562083 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.13 inch (105.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543125 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.31 inch (84.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161562047 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details