3-way ball valve with L-port and NPT threaded sockets, designed for PVC-U piping systems with a maximum operating pressure of 10 bar and a kv-value of 280 l/min at Δp=1 bar. The valve features a PTFE ball seat, 360° rotation without a turn limiter, integrated stainless steel mounting inserts, and a lockable lever. It has a weight of 0.551 kg and dimensions of 68 mm in diameter, 80 mm in height, and 155 mm in length. Compatible with type 543 (1st Generation) end connections and union nuts.
Horizontal/L-port With threaded sockets NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543114 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |