Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro 138546112

Description
hand-operated
Request a Quote
Description
hand-operated
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The COOL-FIT 4.0 Ball valve type 546 Pro is a hand-operated plastic ball valve for use with PE100 SDR11 piping, featuring a PTFE ball seat and integrated stainless steel mounting inserts with included insulation half shells. This variant is configured for a 65 mm nominal bore (d DN) with a kv-value of 5000 l/min at 10 bar and weighs 5.125 kg. Its dimensions are D=235 mm, D1=147 mm, D2=132 mm, L=276 mm, L1=55 mm, L3=270 mm, H=194 mm, H1=85 mm, H2=15 mm, z=386 mm, z1=125 mm, and z2=125 mm. A separate Fittings type A is required for joining.

Datasheet Summary
Powered by GS/AI

The COOL-FIT 4.0 Ball valve type 546 Pro is a hand-operated plastic ball valve for use with PE100 SDR11 piping, featuring a PTFE ball seat and integrated stainless steel mounting inserts with included insulation half shells. This variant is configured for a 65 mm nominal bore (d DN) with a kv-value of 5000 l/min at 10 bar and weighs 5.125 kg. Its dimensions are D=235 mm, D1=147 mm, D2=132 mm, L=276 mm, L1=55 mm, L3=270 mm, H=194 mm, H1=85 mm, H2=15 mm, z=386 mm, z1=125 mm, and z2=125 mm. A separate Fittings type A is required for joining.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546112 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro
138546112
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro 138546112
hand-operated

hand-operated

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 138546112
Product Name Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro
Valve Type Ball
Primary Material PE; ABS
Valve Size 9.25 inch (235.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514926 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543022 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514637 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543305 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.31 inch (84.00 mm)
View Details