The ecoFIT Ball Valve type 546 Pro PVC-U with butt fusion spigots long PE100 SDR11 ISO, part number 161546828, is a 75 mm (3 inch) valve rated for 16 bar, featuring a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. It has a kv-value of 5000 l/min at Δp=1 bar, weighs 3.651 kg with EPDM seals, and measures 386 mm in length. The valve is compatible with type 546 (1st generation) dimensions and supports optional interface modules for position feedback and manual spring return.
With butt fusion spigots long PE100 SDR11 ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161546828 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.95 inch (75.00 mm) |