The 161546065 is a PVC-U ball valve with solvent cement sockets compliant with ISO standards, featuring a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. It has a nominal diameter of 32 mm, a pressure rating of 16 bar, and a kv-value of 1000 l/min at Δp=1 bar. The valve weighs 0.610 kg with EPDM seat and 0.615 kg with FKM seat. Its overall dimensions include a length of 146 mm, a height of 95.0 mm, and a mounting hole spacing of 131 mm. The valve is compatible with the first-generation type 546 in z-dimension, valve end, and union nut.
With solvent cement sockets PVC-U ISO
Georg Fischer 161546065 Ball Valve
| Georg Fischer Piping Systems Ltd | RS Components, Ltd. | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | 161546065 | 1920574 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro | Ball Valves |
| Valve Type | Ball | Ball; Ball |
| Primary Material | PVC-U | PVC; Pvc-u |
| Valve Size | 1.57 inch (40.00 mm) |