Check valve type 561 PVC-U, silicone free, designed for vertical installation with solvent cement sockets, provides sealing at a minimum water column of 2 m and has a flow-optimized return cone with double guidance. The DN50 variant has a nominal bore of 50 mm, pressure rating of 16 bar, and a kv-value of 1080 l/min at Δp=1 bar. It weighs 0.750 kg, has a body length of 157 mm, and an installation length matching type 546 ball valves. Ends are compatible with metric solvent cement joints and not with type 360. Features vibration-free operation at high flow velocity and is paint-compatible.
Without spring With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561206 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |